Samsung Semiconductor Division LED White Lighting SPHWH2L3D30ED4WPJ3

Description
LED Lighting LH351B White, Warm 2700K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Warm 2700K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1821-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1821-1-ND
LED White Lighting 1510-1821-1-ND
LED Lighting LH351B White, Warm 2700K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 2700K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1821-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1821-2-ND
LED White Lighting 1510-1821-2-ND
LED Lighting LH351B White, Warm 2700K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 2700K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1821-1-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBD - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details