Samsung Semiconductor Division LED White Lighting SPHWH2L3D30ED4WMK3

Description
LED Lighting LH351B White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1820-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1820-ND
LED White Lighting 1510-1820-ND
LED Lighting LH351B White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 2700K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30ED4WMK3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B WARM WHT 2700K 3535

LED LH351B WARM WHT 2700K 3535

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1820-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Circular high-brightness LED lamp - SLI-580DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details