Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWH2L3D30ED4W0J3

Description
Win Source Part Number: 1240072-SPHWH2L3D30E D4W0J3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 2700K Flux @ 85°C, Current - Test: 135lm (120lm ~ 150lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1817 Base Product Number: SPHWH2 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1240072-SPHWH2L3D30E D4W0J3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 2700K Flux @ 85°C, Current - Test: 135lm (120lm ~ 150lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1817 Base Product Number: SPHWH2 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240072-SPHWH2L3D30ED4W0J3
Optoelectronics - LED Lighting - White 1240072-SPHWH2L3D30ED4W0J3
Win Source Part Number: 1240072-SPHWH2L3D30E D4W0J3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 2700K Flux @ 85°C, Current - Test: 135lm (120lm ~ 150lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1817 Base Product Number: SPHWH2 Product Status: Not For New Designs

Win Source Part Number: 1240072-SPHWH2L3D30ED4W0J3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Warm
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 2700K
Flux @ 85°C, Current - Test: 135lm (120lm ~ 150lm)
Lumens/Watt @ Current - Test: 138 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1817
Base Product Number: SPHWH2
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-1817-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1817-ND
LED White Lighting 1510-1817-ND
LED Lighting LH351B White, Warm 2700K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 2700K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240072-SPHWH2L3D30ED4W0J3 1510-1817-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details