Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWH2L3D30ED4W0F3

Description
Win Source Part Number: 1240024-SPHWH2L3D30E D4W0F3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 2700K Flux @ 85°C, Current - Test: 105lm (90lm ~ 120lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1177-1,1510-117 7-2,1510-1177-6 Base Product Number: SPHWH2 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1240024-SPHWH2L3D30E D4W0F3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 2700K Flux @ 85°C, Current - Test: 105lm (90lm ~ 120lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1177-1,1510-117 7-2,1510-1177-6 Base Product Number: SPHWH2 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240024-SPHWH2L3D30ED4W0F3
Optoelectronics - LED Lighting - White 1240024-SPHWH2L3D30ED4W0F3
Win Source Part Number: 1240024-SPHWH2L3D30E D4W0F3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 2700K Flux @ 85°C, Current - Test: 105lm (90lm ~ 120lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1177-1,1510-117 7-2,1510-1177-6 Base Product Number: SPHWH2 Product Status: Not For New Designs

Win Source Part Number: 1240024-SPHWH2L3D30ED4W0F3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 2700K
Flux @ 85°C, Current - Test: 105lm (90lm ~ 120lm)
Lumens/Watt @ Current - Test: 107 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1177-1,1510-1177-2,1510-1177-6
Base Product Number: SPHWH2
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-1177-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1177-2-ND
LED White Lighting 1510-1177-2-ND
LED Lighting LH351B White, Warm 2700K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 2700K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1177-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1177-1-ND
LED White Lighting 1510-1177-1-ND
LED Lighting LH351B White, Warm 2700K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 2700K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240024-SPHWH2L3D30ED4W0F3 1510-1177-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Mini-mold Chip LED - SML-D14WW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details