Samsung Semiconductor Division LED White Lighting SPHWH2L3D30ED4VMM3

Description
LED LH351B WARM WHT 3000K 3535
Request a Quote Datasheet
Description
LED LH351B WARM WHT 3000K 3535
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L3D30ED4VMM3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B WARM WHT 3000K 3535

LED LH351B WARM WHT 3000K 3535

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30ED4VMM3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH351B White, Warm 3000K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 3000K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240118-SPHWH2L3D30ED4VMM3
Optoelectronics - LED Lighting - White 1240118-SPHWH2L3D30ED4VMM3
Win Source Part Number: 1240118-SPHWH2L3D30E D4VMM3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH2L3D30ED4V MM3CT,1510-SPHWH2L3D 30ED4VMM3TR,SPHWH2L3 D30ED4VMM3 Base Product Number: SPHWH2

Win Source Part Number: 1240118-SPHWH2L3D30ED4VMM3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Warm
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 3000K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm)
Lumens/Watt @ Current - Test: 158 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWH2L3D30ED4VMM3CT,1510-SPHWH2L3D30ED4VMM3TR,SPHWH2L3D30ED4VMM3
Base Product Number: SPHWH2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L3D30ED4VMM3CT-ND 1240118-SPHWH2L3D30ED4VMM3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-XZDGSR154WCT-ND - DigiKey
Specs
LED Type Green
Peak Wavelength 521 nm (5210 Å)
Viewing Angle 140 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details