Samsung Semiconductor Division LED White Lighting SPHWH2L3D30ED4VMK3

Description
LED Lighting LH351B White, Warm 3000K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Warm 3000K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1814-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1814-ND
LED White Lighting 1510-1814-ND
LED Lighting LH351B White, Warm 3000K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 3000K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30ED4VMK3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B WARM WHT 3000K 3535

LED LH351B WARM WHT 3000K 3535

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30ED4VMK3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B WARM WHT 3000K 3535

LED LH351B WARM WHT 3000K 3535

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1814-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.5X2.8MM INFRARED SMD LED - AA3528SF4S-R - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details