Samsung Semiconductor Division LED White Lighting SPHWH2L3D30ED4V0H3

Description
LED Lighting LH351B White, Warm 3000K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Warm 3000K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPHWH2L3D30ED4V0H3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPHWH2L3D30ED4V0H3-ND
LED White Lighting SPHWH2L3D30ED4V0H3-ND
LED Lighting LH351B White, Warm 3000K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 3000K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240009-SPHWH2L3D30ED4V0H3
Optoelectronics - LED Lighting - White 1240009-SPHWH2L3D30ED4V0H3
Win Source Part Number: 1240009-SPHWH2L3D30E D4V0H3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 3000K Flux @ 85°C, Current - Test: 125lm (110lm ~ 140lm) Lumens/Watt @ Current - Test: 128 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2 Product Status: Not For New Designs

Win Source Part Number: 1240009-SPHWH2L3D30ED4V0H3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 3000K
Flux @ 85°C, Current - Test: 125lm (110lm ~ 140lm)
Lumens/Watt @ Current - Test: 128 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWH2
Product Status: Not For New Designs

Buy Now Datasheet
LED LH351B WARM WHITE 3000K 2SMD - 700-SPHWH2L3D30ED4V0H3 - Utmel Electronic Limited
Hong Kong, China
LED LH351B WARM WHITE 3000K 2SMD
700-SPHWH2L3D30ED4V0H3
LED LH351B WARM WHITE 3000K 2SMD 700-SPHWH2L3D30ED4V0H3
LED LH351B WARM WHITE 3000K 2SMD

LED LH351B WARM WHITE 3000K 2SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPHWH2L3D30ED4V0H3-ND 1240009-SPHWH2L3D30ED4V0H3 700-SPHWH2L3D30ED4V0H3
Product Name LED White Lighting Optoelectronics - LED Lighting - White LED LH351B WARM WHITE 3000K 2SMD
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Warm White; White, Warm
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 1497-XZFBB54W-1CT-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details