Samsung Semiconductor Division LED White Lighting SPHWH2L3D30ED4TPM3

Description
LED Lighting LH351B White, Neutral 4000K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Neutral 4000K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1805-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1805-1-ND
LED White Lighting 1510-1805-1-ND
LED Lighting LH351B White, Neutral 4000K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Neutral 4000K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-1805-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1805-2-ND
LED White Lighting 1510-1805-2-ND
LED Lighting LH351B White, Neutral 4000K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Neutral 4000K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1127115-SPHWH2L3D30ED4TPM3
Optoelectronics - LED Lighting - White 1127115-SPHWH2L3D30ED4TPM3
Win Source Part Number: 1127115-SPHWH2L3D30E D4TPM3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1805-ND,1510-18 05-6,1510-1805,1510- 1805-2,1510-1805-1 Base Product Number: SPHWH2

Win Source Part Number: 1127115-SPHWH2L3D30ED4TPM3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Neutral
Package: Tape & Reel
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 4000K
Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm)
Lumens/Watt @ Current - Test: 158 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1805-ND,1510-1805-6,1510-1805,1510-1805-2,1510-1805-1
Base Product Number: SPHWH2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1805-1-ND 1127115-SPHWH2L3D30ED4TPM3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Neutral
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details