Samsung Semiconductor Division LED White Lighting SPHWH2L3D30ED4RNN3

Description
LED LH351B COOL WHITE 5000K 1414
Request a Quote Datasheet
Description
LED LH351B COOL WHITE 5000K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L3D30ED4RNN3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B COOL WHITE 5000K 1414

LED LH351B COOL WHITE 5000K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30ED4RNN3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B COOL WHITE 5000K 1414

LED LH351B COOL WHITE 5000K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L3D30ED4RNN3CT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-1008-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 130 degrees
View Details