Samsung Semiconductor Division LED White Lighting SPHWH2L3D30ED4QTM3

Description
LED Lighting LH351B White, Cool 5700K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Cool 5700K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1797-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1797-ND
LED White Lighting 1510-1797-ND
LED Lighting LH351B White, Cool 5700K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Cool 5700K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240021-SPHWH2L3D30ED4QTM3
Optoelectronics - LED Lighting - White 1240021-SPHWH2L3D30ED4QTM3
Win Source Part Number: 1240021-SPHWH2L3D30E D4QTM3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 5700K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1797 Base Product Number: SPHWH2

Win Source Part Number: 1240021-SPHWH2L3D30ED4QTM3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 5700K
Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm)
Lumens/Watt @ Current - Test: 158 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1797
Base Product Number: SPHWH2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1797-ND 1240021-SPHWH2L3D30ED4QTM3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XBUR34D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details