Samsung Semiconductor Division LED White Lighting SPHWH2L3D30ED4QNN3

Description
LED LH351B COOL WHITE 5700K 1414
Request a Quote Datasheet
Description
LED LH351B COOL WHITE 5700K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L3D30ED4QNN3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B COOL WHITE 5700K 1414

LED LH351B COOL WHITE 5700K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30ED4QNN3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B COOL WHITE 5700K 1414

LED LH351B COOL WHITE 5700K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L3D30ED4QNN3CT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 40 degrees
View Details
3.0X2.5MM.R/G.SMD LED - APB3025SRSGCPRV-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; Green
Peak Wavelength 568 to 640 nm (5680 to 6400 Å)
View Details