Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWH2L3D30ED4PQM3

Description
Win Source Part Number: 1240115-SPHWH2L3D30E D4PQM3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Cool Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 6000K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2
Request a Quote Datasheet
Description
Win Source Part Number: 1240115-SPHWH2L3D30E D4PQM3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Cool Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 6000K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240115-SPHWH2L3D30ED4PQM3
Optoelectronics - LED Lighting - White 1240115-SPHWH2L3D30ED4PQM3
Win Source Part Number: 1240115-SPHWH2L3D30E D4PQM3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Cool Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 6000K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2

Win Source Part Number: 1240115-SPHWH2L3D30ED4PQM3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Cool
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 6000K
Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm)
Lumens/Watt @ Current - Test: 158 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWH2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240115-SPHWH2L3D30ED4PQM3
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 1497-1023-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details