Samsung Semiconductor Division LED White Lighting SPHWH2L3D30ED4PNN3

Description
LED LH351B COOL WHITE 6500K 1414
Request a Quote Datasheet
Description
LED LH351B COOL WHITE 6500K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L3D30ED4PNN3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B COOL WHITE 6500K 1414

LED LH351B COOL WHITE 6500K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30ED4PNN3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B COOL WHITE 6500K 1414

LED LH351B COOL WHITE 6500K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30ED4PNN3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B COOL WHITE 6500K 1414

LED LH351B COOL WHITE 6500K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L3D30ED4PNN3TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR343BN2T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details