Samsung Semiconductor Division LED White Lighting SPHWH2L3D30DD4RTJ3

Description
LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPHWH2L3D30DD4RTJ3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPHWH2L3D30DD4RTJ3-ND
LED White Lighting SPHWH2L3D30DD4RTJ3-ND
LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240098-SPHWH2L3D30DD4RTJ3
Optoelectronics - LED Lighting - White 1240098-SPHWH2L3D30DD4RTJ3
Win Source Part Number: 1240098-SPHWH2L3D30D D4RTJ3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Cool Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 5000K Flux @ 85°C, Current - Test: 135lm (120lm ~ 150lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 75 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2 Product Status: Not For New Designs

Win Source Part Number: 1240098-SPHWH2L3D30DD4RTJ3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Cool
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 5000K
Flux @ 85°C, Current - Test: 135lm (120lm ~ 150lm)
Lumens/Watt @ Current - Test: 138 lm/W
CRI (Color Rendering Index): 75
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWH2
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPHWH2L3D30DD4RTJ3-ND 1240098-SPHWH2L3D30DD4RTJ3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1090-2-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details