Samsung Semiconductor Division LED White Lighting SPHWH2L3D30CD4YPK3

Description
LED LH351B WARM WHT 2200K 1414
Request a Quote Datasheet
Description
LED LH351B WARM WHT 2200K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L3D30CD4YPK3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B WARM WHT 2200K 1414

LED LH351B WARM WHT 2200K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30CD4YPK3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B WARM WHT 2200K 1414

LED LH351B WARM WHT 2200K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L3D30CD4YPK3TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2200 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Led, Cyan, 16Cd, 505Nm, Smd; Led Colour Broadcom - 57AC0486 - Newark, An Avnet Company
Specs
Peak Wavelength 505 nm (5050 Å)
Viewing Angle 30 degrees
Luminous Intensity 16000 milliCandela
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details