Samsung Semiconductor Division LED White Lighting SPHWH2L3D30CD4VPM3

Description
LED Lighting LH351B White, Warm 3000K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Warm 3000K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1791-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1791-ND
LED White Lighting 1510-1791-ND
LED Lighting LH351B White, Warm 3000K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 3000K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1791-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.2X1.4MM WARM WHITE SMD LED - AA2214VR41S-W2-AMT - Kingbright Corporation
Specs
LED Type White
Viewing Angle 120 degrees
Luminous Intensity 1600 milliCandela
View Details