Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWH2L3D30CD4V0K3

Description
Win Source Part Number: 1240034-SPHWH2L3D30C D4V0K3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 3000K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 70 Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240034-SPHWH2L3D30C D4V0K3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 3000K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 70 Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240034-SPHWH2L3D30CD4V0K3
Optoelectronics - LED Lighting - White 1240034-SPHWH2L3D30CD4V0K3
Win Source Part Number: 1240034-SPHWH2L3D30C D4V0K3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 3000K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 70 Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1240034-SPHWH2L3D30CD4V0K3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Warm
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 3000K
Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm)
Lumens/Watt @ Current - Test: 148 lm/W
CRI (Color Rendering Index): 70
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet
LED White Lighting - SPHWH2L3D30CD4V0K3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPHWH2L3D30CD4V0K3-ND
LED White Lighting SPHWH2L3D30CD4V0K3-ND
LED Lighting LH351B White, Warm 3000K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 3000K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240034-SPHWH2L3D30CD4V0K3 SPHWH2L3D30CD4V0K3-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 120 degrees
View Details