Samsung Semiconductor Division LED White Lighting SPHWH2L3D30CD4UMK3

Description
LED Lighting LH351B White, Warm 3500K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Warm 3500K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1785-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1785-ND
LED White Lighting 1510-1785-ND
LED Lighting LH351B White, Warm 3500K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 3500K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1785-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZDGMERKK172WTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 632 nm (5150 to 6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details