Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWH2L3D30CD4TMK3

Description
Win Source Part Number: 1240085-SPHWH2L3D30C D4TMK3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Neutral Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1240085-SPHWH2L3D30C D4TMK3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Neutral Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240085-SPHWH2L3D30CD4TMK3
Optoelectronics - LED Lighting - White 1240085-SPHWH2L3D30CD4TMK3
Win Source Part Number: 1240085-SPHWH2L3D30C D4TMK3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Neutral Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2 Product Status: Not For New Designs

Win Source Part Number: 1240085-SPHWH2L3D30CD4TMK3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Neutral
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 4000K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm)
Lumens/Watt @ Current - Test: 148 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWH2
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - SPHWH2L3D30CD4TMK3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPHWH2L3D30CD4TMK3-ND
LED White Lighting SPHWH2L3D30CD4TMK3-ND
LED Lighting LH351B White, Neutral 4000K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Neutral 4000K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240085-SPHWH2L3D30CD4TMK3 SPHWH2L3D30CD4TMK3-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details