Samsung Semiconductor Division LED White Lighting SPHWH2L3D30CD4RTM3

Description
LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPHWH2L3D30CD4RTM3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPHWH2L3D30CD4RTM3-ND
LED White Lighting SPHWH2L3D30CD4RTM3-ND
LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Cool 5000K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPHWH2L3D30CD4RTM3-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
EXCELED™ series chip LED - SML-D11YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
2 suppliers