Samsung Semiconductor Division LED White Lighting SPHWH2L3D30CD4RNQ3

Description
LED LH351B COOL WHITE 5000K 1414
Request a Quote Datasheet
Description
LED LH351B COOL WHITE 5000K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L3D30CD4RNQ3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B COOL WHITE 5000K 1414

LED LH351B COOL WHITE 5000K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30CD4RNQ3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B COOL WHITE 5000K 1414

LED LH351B COOL WHITE 5000K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L3D30CD4RNQ3CT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Led, Yellow, 1.1Mm, 16Mcd, 585Nm; Led Color Lumex - 19J8768 - Newark, An Avnet Company
Specs
LED Package: 1.1mm
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
View Details