Samsung Semiconductor Division LED White Lighting SPHWH2L3D30CD4PTJ3

Description
LED Lighting LH351B White, Cool 6500K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Cool 6500K 2.8V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1167-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1167-2-ND
LED White Lighting 1510-1167-2-ND
LED Lighting LH351B White, Cool 6500K 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Cool 6500K 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1167-2-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual color mini-mold Chip LED - SML-522MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
3 suppliers