Win Source Part Number: 1240772-SPHWH2HDNC05
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC020C
Type: Chip On Board (COB)
Color: White, Neutral
Standard Package: 624
Current - Max: 810mA
Configuration: Rectangle
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.5V
Current - Test: 540mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 4000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 128 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 85°C
Light Emitting Surface (LES): 8.00mm Dia
Dimension: 15.00mm L x 12.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1758
Base Product Number: SPHWH2
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHWH2HDNC05YHT3C1 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |