Samsung Semiconductor Division LED White Lighting SPHWH1L5N607YEV3A2

Description
LED Lighting LH502C White, Warm 3000K 3-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting LH502C White, Warm 3000K 3-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH1L5N607YEV3A2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH502C White, Warm 3000K 3-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

LED Lighting LH502C White, Warm 3000K 3-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPHWH1L5N607YEV3A2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH502C White, Warm 3000K 3-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

LED Lighting LH502C White, Warm 3000K 3-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH1L5N607YEV3A2CT-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series chip LED - SML-D12W8W(A) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details