Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWH1L5N605YEW5A2

Description
Win Source Part Number: 1239885-SPHWH1L5N605 YEW5A2 Category: Optoelectronics>LED Lighting - White Series: LH502C Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 880mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 640mA CCT (K): 2700K 5-Step MacAdam Ellipse CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N605YEW 5A2TR Base Product Number: SPHWH1
Request a Quote Datasheet
Description
Win Source Part Number: 1239885-SPHWH1L5N605 YEW5A2 Category: Optoelectronics>LED Lighting - White Series: LH502C Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 880mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 640mA CCT (K): 2700K 5-Step MacAdam Ellipse CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N605YEW 5A2TR Base Product Number: SPHWH1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239885-SPHWH1L5N605YEW5A2
Optoelectronics - LED Lighting - White 1239885-SPHWH1L5N605YEW5A2
Win Source Part Number: 1239885-SPHWH1L5N605 YEW5A2 Category: Optoelectronics>LED Lighting - White Series: LH502C Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 880mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 640mA CCT (K): 2700K 5-Step MacAdam Ellipse CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N605YEW 5A2TR Base Product Number: SPHWH1

Win Source Part Number: 1239885-SPHWH1L5N605YEW5A2
Category: Optoelectronics>LED Lighting - White
Series: LH502C
Color: White, Warm
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Max: 880mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.1V
Current - Test: 640mA
CCT (K): 2700K 5-Step MacAdam Ellipse
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 3°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: SMD
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWH1L5N605YEW5A2TR
Base Product Number: SPHWH1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239885-SPHWH1L5N605YEW5A2
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
High brightness Lens Type LED - CSL0901VT - ROHM Semiconductor USA, LLC
Specs
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Optical Power Output 50 milliwatts
View Details
4 suppliers
LED Indication - Discrete - 1497-1268-2-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details