Samsung Semiconductor Division LED White Lighting SPHWH1L5N605YEW3A2

Description
LED Lighting LH502C White, Warm 2700K 3-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting LH502C White, Warm 2700K 3-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH1L5N605YEW3A2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH502C White, Warm 2700K 3-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

LED Lighting LH502C White, Warm 2700K 3-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPHWH1L5N605YEW3A2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH502C White, Warm 2700K 3-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

LED Lighting LH502C White, Warm 2700K 3-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239895-SPHWH1L5N605YEW3A2
Optoelectronics - LED Lighting - White 1239895-SPHWH1L5N605YEW3A2
Win Source Part Number: 1239895-SPHWH1L5N605 YEW3A2 Category: Optoelectronics>LED Lighting - White Series: LH502C Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 880mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 640mA CCT (K): 2700K 3-Step MacAdam Ellipse CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N605YEW 3A2TR,1510-SPHWH1L5N 605YEW3A2DKR,1510-SP HWH1L5N605YEW3A2CT Base Product Number: SPHWH1

Win Source Part Number: 1239895-SPHWH1L5N605YEW3A2
Category: Optoelectronics>LED Lighting - White
Series: LH502C
Color: White, Warm
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 880mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.1V
Current - Test: 640mA
CCT (K): 2700K 3-Step MacAdam Ellipse
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 3°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: SMD
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWH1L5N605YEW3A2TR,1510-SPHWH1L5N605YEW3A2DKR,1510-SPHWH1L5N605YEW3A2CT
Base Product Number: SPHWH1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-SPHWH1L5N605YEW3A2TR-ND 1239895-SPHWH1L5N605YEW3A2
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 2020 (5050 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details