LED Lighting LH508A+ White, Warm 2700K 5-Step MacAdam Ellipse 24.5V 160mA 120° 2020 (5050 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1510-SPHWH1L5N605XEW5A2TR-ND |
| Product Name | LED White Lighting |
| LED Package: | 2020 (5050 Metric) |
| LED Type | White |
| Color Temperature | 2700 K |