Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWH1L5N605XER5A2

Description
Win Source Part Number: 1239772-SPHWH1L5N605 XER5A2 Category: Optoelectronics>LED Lighting - White Series: LH508A+ Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 220mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 24.5V Current - Test: 160mA CCT (K): 5000K 5-Step MacAdam Ellipse CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N605XER 5A2TR Base Product Number: SPHWH1
Request a Quote Datasheet
Description
Win Source Part Number: 1239772-SPHWH1L5N605 XER5A2 Category: Optoelectronics>LED Lighting - White Series: LH508A+ Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 220mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 24.5V Current - Test: 160mA CCT (K): 5000K 5-Step MacAdam Ellipse CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N605XER 5A2TR Base Product Number: SPHWH1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239772-SPHWH1L5N605XER5A2
Optoelectronics - LED Lighting - White 1239772-SPHWH1L5N605XER5A2
Win Source Part Number: 1239772-SPHWH1L5N605 XER5A2 Category: Optoelectronics>LED Lighting - White Series: LH508A+ Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 220mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 24.5V Current - Test: 160mA CCT (K): 5000K 5-Step MacAdam Ellipse CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N605XER 5A2TR Base Product Number: SPHWH1

Win Source Part Number: 1239772-SPHWH1L5N605XER5A2
Category: Optoelectronics>LED Lighting - White
Series: LH508A+
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Max: 220mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 24.5V
Current - Test: 160mA
CCT (K): 5000K 5-Step MacAdam Ellipse
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 3°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: SMD
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWH1L5N605XER5A2TR
Base Product Number: SPHWH1

Buy Now Datasheet
LED White Lighting - 1510-SPHWH1L5N605XER5A2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH508A+ White, Cool 5000K 5-Step MacAdam Ellipse 24.5V 160mA 120° 2020 (5050 Metric)

LED Lighting LH508A+ White, Cool 5000K 5-Step MacAdam Ellipse 24.5V 160mA 120° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239772-SPHWH1L5N605XER5A2 1510-SPHWH1L5N605XER5A2TR-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 24.5 volts 24.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details