Samsung Semiconductor Division LED White Lighting SPHWH1L5N605XEQ5A2

Description
LED Lighting LH508A+ White, Cool 5700K 5-Step MacAdam Ellipse 24.5V 160mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting LH508A+ White, Cool 5700K 5-Step MacAdam Ellipse 24.5V 160mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH1L5N605XEQ5A2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH508A+ White, Cool 5700K 5-Step MacAdam Ellipse 24.5V 160mA 120° 2020 (5050 Metric)

LED Lighting LH508A+ White, Cool 5700K 5-Step MacAdam Ellipse 24.5V 160mA 120° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH1L5N605XEQ5A2TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
PICOLED™-RGB Series - SMLP34RGBN1W - ROHM Semiconductor GmbH
Specs
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
Optical Power Output 35 milliwatts
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details