Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWH1L5N603YET5A2

Description
Win Source Part Number: 1239896-SPHWH1L5N603 YET5A2 Category: Optoelectronics>LED Lighting - White Series: LH502C Color: White, Neutral Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 880mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 640mA CCT (K): 4000K 5-Step MacAdam Ellipse CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N603YET 5A2DKR,1510-SPHWH1L5 N603YET5A2TR,1510-SP HWH1L5N603YET5A2CT Base Product Number: SPHWH1
Request a Quote Datasheet
Description
Win Source Part Number: 1239896-SPHWH1L5N603 YET5A2 Category: Optoelectronics>LED Lighting - White Series: LH502C Color: White, Neutral Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 880mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 640mA CCT (K): 4000K 5-Step MacAdam Ellipse CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N603YET 5A2DKR,1510-SPHWH1L5 N603YET5A2TR,1510-SP HWH1L5N603YET5A2CT Base Product Number: SPHWH1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239896-SPHWH1L5N603YET5A2
Optoelectronics - LED Lighting - White 1239896-SPHWH1L5N603YET5A2
Win Source Part Number: 1239896-SPHWH1L5N603 YET5A2 Category: Optoelectronics>LED Lighting - White Series: LH502C Color: White, Neutral Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 880mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 640mA CCT (K): 4000K 5-Step MacAdam Ellipse CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N603YET 5A2DKR,1510-SPHWH1L5 N603YET5A2TR,1510-SP HWH1L5N603YET5A2CT Base Product Number: SPHWH1

Win Source Part Number: 1239896-SPHWH1L5N603YET5A2
Category: Optoelectronics>LED Lighting - White
Series: LH502C
Color: White, Neutral
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 880mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.1V
Current - Test: 640mA
CCT (K): 4000K 5-Step MacAdam Ellipse
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 3°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: SMD
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWH1L5N603YET5A2DKR,1510-SPHWH1L5N603YET5A2TR,1510-SPHWH1L5N603YET5A2CT
Base Product Number: SPHWH1

Buy Now Datasheet
LED White Lighting - 1510-SPHWH1L5N603YET5A2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH502C White, Neutral 4000K 5-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

LED Lighting LH502C White, Neutral 4000K 5-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPHWH1L5N603YET5A2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH502C White, Neutral 4000K 5-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

LED Lighting LH502C White, Neutral 4000K 5-Step MacAdam Ellipse 6.1V 640mA 120° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239896-SPHWH1L5N603YET5A2 1510-SPHWH1L5N603YET5A2CT-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 6.1 volts 6.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-1054-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details