Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWH1L5N603YEQ3A2

Description
Win Source Part Number: 1239891-SPHWH1L5N603 YEQ3A2 Category: Optoelectronics>LED Lighting - White Series: LH502C Color: White, Cool Height - Seated (Max): 0.031" (0.80mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 880mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 640mA CCT (K): 5700K 3-Step MacAdam Ellipse CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N603YEQ 3A2TR Base Product Number: SPHWH1
Request a Quote Datasheet
Description
Win Source Part Number: 1239891-SPHWH1L5N603 YEQ3A2 Category: Optoelectronics>LED Lighting - White Series: LH502C Color: White, Cool Height - Seated (Max): 0.031" (0.80mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 880mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 640mA CCT (K): 5700K 3-Step MacAdam Ellipse CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N603YEQ 3A2TR Base Product Number: SPHWH1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239891-SPHWH1L5N603YEQ3A2
Optoelectronics - LED Lighting - White 1239891-SPHWH1L5N603YEQ3A2
Win Source Part Number: 1239891-SPHWH1L5N603 YEQ3A2 Category: Optoelectronics>LED Lighting - White Series: LH502C Color: White, Cool Height - Seated (Max): 0.031" (0.80mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 880mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 640mA CCT (K): 5700K 3-Step MacAdam Ellipse CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N603YEQ 3A2TR Base Product Number: SPHWH1

Win Source Part Number: 1239891-SPHWH1L5N603YEQ3A2
Category: Optoelectronics>LED Lighting - White
Series: LH502C
Color: White, Cool
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Max: 880mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.1V
Current - Test: 640mA
CCT (K): 5700K 3-Step MacAdam Ellipse
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 3°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: SMD
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWH1L5N603YEQ3A2TR
Base Product Number: SPHWH1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239891-SPHWH1L5N603YEQ3A2
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Infrared Emitter - MTE9440CP - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Domed Top Ceramic SMT
LED Type Infrared; Red
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Lighting - White - 1061397-GW CSSRM2.PM-N2N4-A535-1-700-R18 - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Neutral
Viewing Angle 120 degrees
Forward Voltage 2.8 volts
View Details
2 suppliers