Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWH1L5N603XEW3A1

Description
Win Source Part Number: 1239796-SPHWH1L5N603 XEW3A1 Category: Optoelectronics>LED Lighting - White Series: LH508A+ Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 220mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 24.5V Current - Test: 160mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 600lm (Typ) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N603XEW 3A1TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1239796-SPHWH1L5N603 XEW3A1 Category: Optoelectronics>LED Lighting - White Series: LH508A+ Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 220mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 24.5V Current - Test: 160mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 600lm (Typ) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N603XEW 3A1TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239796-SPHWH1L5N603XEW3A1
Optoelectronics - LED Lighting - White 1239796-SPHWH1L5N603XEW3A1
Win Source Part Number: 1239796-SPHWH1L5N603 XEW3A1 Category: Optoelectronics>LED Lighting - White Series: LH508A+ Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 220mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 24.5V Current - Test: 160mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 600lm (Typ) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N603XEW 3A1TR Product Status: Obsolete

Win Source Part Number: 1239796-SPHWH1L5N603XEW3A1
Category: Optoelectronics>LED Lighting - White
Series: LH508A+
Color: White, Warm
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 14,000
Mounting: SMD (SMT)
Current - Max: 220mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 24.5V
Current - Test: 160mA
CCT (K): 2700K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 600lm (Typ)
Lumens/Watt @ Current - Test: 153 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 3°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: SMD
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWH1L5N603XEW3A1TR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239796-SPHWH1L5N603XEW3A1
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details