Samsung Semiconductor Division LED White Lighting SPHWH1L5N603XEP5A2

Description
LED Lighting LH508A+ White, Cool 6500K 5-Step MacAdam Ellipse 24.5V 160mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting LH508A+ White, Cool 6500K 5-Step MacAdam Ellipse 24.5V 160mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH1L5N603XEP5A2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH508A+ White, Cool 6500K 5-Step MacAdam Ellipse 24.5V 160mA 120° 2020 (5050 Metric)

LED Lighting LH508A+ White, Cool 6500K 5-Step MacAdam Ellipse 24.5V 160mA 120° 2020 (5050 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239845-SPHWH1L5N603XEP5A2
Optoelectronics - LED Lighting - White 1239845-SPHWH1L5N603XEP5A2
Win Source Part Number: 1239845-SPHWH1L5N603 XEP5A2 Category: Optoelectronics>LED Lighting - White Series: LH508A+ Color: White, Cool Height - Seated (Max): 0.031" (0.80mm) Standard Package: 10,000 Mounting: SMD (SMT) Current - Max: 220mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 24.5V Current - Test: 160mA CCT (K): 6500K 5-Step MacAdam Ellipse CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWH1L5N603XEP 5A2TR Base Product Number: SPHWH1

Win Source Part Number: 1239845-SPHWH1L5N603XEP5A2
Category: Optoelectronics>LED Lighting - White
Series: LH508A+
Color: White, Cool
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Max: 220mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 24.5V
Current - Test: 160mA
CCT (K): 6500K 5-Step MacAdam Ellipse
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 3°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: SMD
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWH1L5N603XEP5A2TR
Base Product Number: SPHWH1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-SPHWH1L5N603XEP5A2TR-ND 1239845-SPHWH1L5N603XEP5A2
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 2020 (5050 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LEDs - 9120516P - RS Components, Ltd.
Specs
Forward Voltage 3.5 volts
Number of Array Elements 1
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details