Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWH1L5N403XER3A1

Description
Win Source Part Number: 1239866-SPHWH1L5N403 XER3A1 Category: Optoelectronics>LED Lighting - White Series: LH508A Color: White, Cool Height - Seated (Max): 0.028" (0.70mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 240mA Viewing Angle: 116° Voltage - Forward (Vf) (Typ): 25V Current - Test: 160mA CCT (K): 5000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 610lm (Typ) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 1.9°C/W Package / Case: 2023 (5250 Metric) Supplier Device Package: SMD Dimension: 0.204" L x 0.197" W (5.18mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH1 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239866-SPHWH1L5N403 XER3A1 Category: Optoelectronics>LED Lighting - White Series: LH508A Color: White, Cool Height - Seated (Max): 0.028" (0.70mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 240mA Viewing Angle: 116° Voltage - Forward (Vf) (Typ): 25V Current - Test: 160mA CCT (K): 5000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 610lm (Typ) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 1.9°C/W Package / Case: 2023 (5250 Metric) Supplier Device Package: SMD Dimension: 0.204" L x 0.197" W (5.18mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH1 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239866-SPHWH1L5N403XER3A1
Optoelectronics - LED Lighting - White 1239866-SPHWH1L5N403XER3A1
Win Source Part Number: 1239866-SPHWH1L5N403 XER3A1 Category: Optoelectronics>LED Lighting - White Series: LH508A Color: White, Cool Height - Seated (Max): 0.028" (0.70mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 240mA Viewing Angle: 116° Voltage - Forward (Vf) (Typ): 25V Current - Test: 160mA CCT (K): 5000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 610lm (Typ) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 1.9°C/W Package / Case: 2023 (5250 Metric) Supplier Device Package: SMD Dimension: 0.204" L x 0.197" W (5.18mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH1 Product Status: Not For New Designs

Win Source Part Number: 1239866-SPHWH1L5N403XER3A1
Category: Optoelectronics>LED Lighting - White
Series: LH508A
Color: White, Cool
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 14,000
Mounting: SMD (SMT)
Current - Max: 240mA
Viewing Angle: 116°
Voltage - Forward (Vf) (Typ): 25V
Current - Test: 160mA
CCT (K): 5000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 610lm (Typ)
Lumens/Watt @ Current - Test: 153 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 1.9°C/W
Package / Case: 2023 (5250 Metric)
Supplier Device Package: SMD
Dimension: 0.204" L x 0.197" W (5.18mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWH1
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239866-SPHWH1L5N403XER3A1
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
1W High Power LED - ASMT-AR00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers
Specs
LED Type Green; Green (x 4)
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 160 degrees
View Details