Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWH1L5N403XEQ5A1

Description
Win Source Part Number: 1239864-SPHWH1L5N403 XEQ5A1 Category: Optoelectronics>LED Lighting - White Series: LH508A Color: White, Cool Height - Seated (Max): 0.028" (0.70mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 240mA Viewing Angle: 116° Voltage - Forward (Vf) (Typ): 24.5V Current - Test: 160mA CCT (K): 5700K Flux @ 25°C, Current - Test: 610lm (Typ) Lumens/Watt @ Current - Test: 156 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 1.9°C/W Package / Case: 2023 (5250 Metric) Supplier Device Package: SMD Dimension: 0.204" L x 0.197" W (5.18mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH1 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239864-SPHWH1L5N403 XEQ5A1 Category: Optoelectronics>LED Lighting - White Series: LH508A Color: White, Cool Height - Seated (Max): 0.028" (0.70mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 240mA Viewing Angle: 116° Voltage - Forward (Vf) (Typ): 24.5V Current - Test: 160mA CCT (K): 5700K Flux @ 25°C, Current - Test: 610lm (Typ) Lumens/Watt @ Current - Test: 156 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 1.9°C/W Package / Case: 2023 (5250 Metric) Supplier Device Package: SMD Dimension: 0.204" L x 0.197" W (5.18mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH1 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239864-SPHWH1L5N403XEQ5A1
Optoelectronics - LED Lighting - White 1239864-SPHWH1L5N403XEQ5A1
Win Source Part Number: 1239864-SPHWH1L5N403 XEQ5A1 Category: Optoelectronics>LED Lighting - White Series: LH508A Color: White, Cool Height - Seated (Max): 0.028" (0.70mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 240mA Viewing Angle: 116° Voltage - Forward (Vf) (Typ): 24.5V Current - Test: 160mA CCT (K): 5700K Flux @ 25°C, Current - Test: 610lm (Typ) Lumens/Watt @ Current - Test: 156 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 1.9°C/W Package / Case: 2023 (5250 Metric) Supplier Device Package: SMD Dimension: 0.204" L x 0.197" W (5.18mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH1 Product Status: Not For New Designs

Win Source Part Number: 1239864-SPHWH1L5N403XEQ5A1
Category: Optoelectronics>LED Lighting - White
Series: LH508A
Color: White, Cool
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 14,000
Mounting: SMD (SMT)
Current - Max: 240mA
Viewing Angle: 116°
Voltage - Forward (Vf) (Typ): 24.5V
Current - Test: 160mA
CCT (K): 5700K
Flux @ 25°C, Current - Test: 610lm (Typ)
Lumens/Watt @ Current - Test: 156 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 1.9°C/W
Package / Case: 2023 (5250 Metric)
Supplier Device Package: SMD
Dimension: 0.204" L x 0.197" W (5.18mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWH1
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239864-SPHWH1L5N403XEQ5A1
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details