Samsung Semiconductor Division LED White Lighting SPHWH1L3D30ED4W0F3

Description
LED Lighting LH351B White, Warm 2700K 2.85V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Warm 2700K 2.85V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1069-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1069-2-ND
LED White Lighting 1510-1069-2-ND
LED Lighting LH351B White, Warm 2700K 2.85V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 2700K 2.85V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240023-SPHWH1L3D30ED4W0F3
Optoelectronics - LED Lighting - White 1240023-SPHWH1L3D30ED4W0F3
Win Source Part Number: 1240023-SPHWH1L3D30E D4W0F3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 350mA CCT (K): 2700K Flux @ 85°C, Current - Test: 105lm (90lm ~ 120lm) Lumens/Watt @ Current - Test: 105 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1069-6,1510-106 9-2,1510-1069-1 Base Product Number: SPHWH1 Product Status: Not For New Designs

Win Source Part Number: 1240023-SPHWH1L3D30ED4W0F3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.85V
Current - Test: 350mA
CCT (K): 2700K
Flux @ 85°C, Current - Test: 105lm (90lm ~ 120lm)
Lumens/Watt @ Current - Test: 105 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1069-6,1510-1069-2,1510-1069-1
Base Product Number: SPHWH1
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1069-2-ND 1240023-SPHWH1L3D30ED4W0F3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details