Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWH1L3D30ED4UPG3

Description
Win Source Part Number: 1240123-SPHWH1L3D30E D4UPG3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 350mA CCT (K): 3500K Flux @ 85°C, Current - Test: 115lm (110lm ~ 130lm) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1074-1,1510-107 4-2,1510-1074-6 Base Product Number: SPHWH1 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1240123-SPHWH1L3D30E D4UPG3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 350mA CCT (K): 3500K Flux @ 85°C, Current - Test: 115lm (110lm ~ 130lm) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1074-1,1510-107 4-2,1510-1074-6 Base Product Number: SPHWH1 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240123-SPHWH1L3D30ED4UPG3
Optoelectronics - LED Lighting - White 1240123-SPHWH1L3D30ED4UPG3
Win Source Part Number: 1240123-SPHWH1L3D30E D4UPG3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 350mA CCT (K): 3500K Flux @ 85°C, Current - Test: 115lm (110lm ~ 130lm) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1074-1,1510-107 4-2,1510-1074-6 Base Product Number: SPHWH1 Product Status: Not For New Designs

Win Source Part Number: 1240123-SPHWH1L3D30ED4UPG3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Warm
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.85V
Current - Test: 350mA
CCT (K): 3500K
Flux @ 85°C, Current - Test: 115lm (110lm ~ 130lm)
Lumens/Watt @ Current - Test: 115 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1074-1,1510-1074-2,1510-1074-6
Base Product Number: SPHWH1
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-1074-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1074-2-ND
LED White Lighting 1510-1074-2-ND
LED Lighting LH351B White, Warm 3500K 2.85V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 3500K 2.85V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240123-SPHWH1L3D30ED4UPG3 1510-1074-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.85 volts 2.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBDW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details