Samsung Semiconductor Division LED White Lighting SPHWH1L3D30ED4TPG3

Description
LED Lighting LH351B White, Neutral 4000K 2.85V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Neutral 4000K 2.85V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1076-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1076-2-ND
LED White Lighting 1510-1076-2-ND
LED Lighting LH351B White, Neutral 4000K 2.85V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Neutral 4000K 2.85V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1076-2-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2DG45W-2-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details