Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWH1L3D30CD4TMM3

Description
Win Source Part Number: 1240048-SPHWH1L3D30C D4TMM3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Neutral Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240048-SPHWH1L3D30C D4TMM3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Neutral Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240048-SPHWH1L3D30CD4TMM3
Optoelectronics - LED Lighting - White 1240048-SPHWH1L3D30CD4TMM3
Win Source Part Number: 1240048-SPHWH1L3D30C D4TMM3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Neutral Height - Seated (Max): 0.081" (2.06mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1240048-SPHWH1L3D30CD4TMM3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Neutral
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 4000K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm)
Lumens/Watt @ Current - Test: 158 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240048-SPHWH1L3D30CD4TMM3
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 516-AEMD-CB1L-VWC02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
View Details