Samsung Semiconductor Division LED White Lighting SPHWH1L3D30CD4PTJ3

Description
LED Lighting LH351B White, Cool 6500K 2.85V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351B White, Cool 6500K 2.85V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1081-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1081-2-ND
LED White Lighting 1510-1081-2-ND
LED Lighting LH351B White, Cool 6500K 2.85V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Cool 6500K 2.85V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1081-2-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
3.2X1.6MM GRN SMD LED - AP3216SGC - Kingbright Corporation
Specs
LED Package: 1206 LED Height-1.1mm
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
2 suppliers