Samsung Semiconductor Division LED Color Lighting SPHRD1L3DH02C8S4B7

Description
LED Lighting Color LH351H Red 625nm
Request a Quote Datasheet
Description
LED Lighting Color LH351H Red 625nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 1510-SPHRD1L3DH02C8S4B7TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color LH351H Red 625nm

LED Lighting Color LH351H Red 625nm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHRD1L3DH02C8S4B7TR-ND
Product Name LED Color Lighting
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High brightness chip LED with reflector - SML-Z14D4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers