Samsung Semiconductor Division LED Color Lighting SPHRD1L3DH00A4R2D2

Description
LED Lighting Color LH351H Red 643nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color LH351H Red 643nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 1510-2485-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1510-2485-2-ND
LED Color Lighting 1510-2485-2-ND
LED Lighting Color LH351H Red 643nm (Typ) 1414 (3535 Metric)

LED Lighting Color LH351H Red 643nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2485-2-ND
Product Name LED Color Lighting
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.0MM YELLOW SMD LED - AA3021YS - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
3 suppliers