Win Source Part Number: 1240943-SPHCW1HDNA25
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC013B
Type: Chip On Board (COB)
Color: White, Cool
Standard Package: 480
Current - Max: 660mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 35.5V
Current - Test: 360mA
Height: 1.60mm
Lens Type: Flat
CCT (K): 5700K
Lumens/Watt @ Current - Test: 141 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 25°C
Light Emitting Surface (LES): 11.00mm Dia
Dimension: 17.00mm L x 17.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1716
Base Product Number: SPHCW1
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHCW1HDNA25YHQT1D |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |