Win Source Part Number: 1241090-SPHCW1HDN825
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC006B
Type: Chip On Board (COB)
Color: White, Cool
Standard Package: 672
Current - Max: 330mA
Configuration: Square
Voltage - Forward (Vf) (Typ): 35.5V
Current - Test: 180mA
Height: 1.60mm
Lens Type: Flat
CCT (K): 5000K 7-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 142 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 25°C
Light Emitting Surface (LES): 8.00mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1708
Base Product Number: SPHCW1
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHCW1HDN825YHRTED |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |