Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - Color SPHBL1L3DH00L4A4B0

Description
Win Source Part Number: 1240284-SPHBL1L3DH00 L4A4B0 Category: Optoelectronics>LED Lighting - Color Series: LH351H Color: Blue Package: Tape & Reel Height - Seated (Max): 0.078" (1.98mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1A Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 2.86V Current - Test: 350mA Wavelength: 454nm Temperature - Test: 25°C Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHBL1L3DH00L4A 4B0DKR,1510-SPHBL1L3 DH00L4A4B0CT,1510-SP HBL1L3DH00L4A4B0TR Base Product Number: SPHBL1
Request a Quote Datasheet
Description
Win Source Part Number: 1240284-SPHBL1L3DH00 L4A4B0 Category: Optoelectronics>LED Lighting - Color Series: LH351H Color: Blue Package: Tape & Reel Height - Seated (Max): 0.078" (1.98mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1A Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 2.86V Current - Test: 350mA Wavelength: 454nm Temperature - Test: 25°C Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHBL1L3DH00L4A 4B0DKR,1510-SPHBL1L3 DH00L4A4B0CT,1510-SP HBL1L3DH00L4A4B0TR Base Product Number: SPHBL1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Lighting - Color - SPHBL1L3DH00L4A4B0 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - Color
SPHBL1L3DH00L4A4B0
Optoelectronics - LED Lighting - Color SPHBL1L3DH00L4A4B0
Win Source Part Number: 1240284-SPHBL1L3DH00 L4A4B0 Category: Optoelectronics>LED Lighting - Color Series: LH351H Color: Blue Package: Tape & Reel Height - Seated (Max): 0.078" (1.98mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1A Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 2.86V Current - Test: 350mA Wavelength: 454nm Temperature - Test: 25°C Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHBL1L3DH00L4A 4B0DKR,1510-SPHBL1L3 DH00L4A4B0CT,1510-SP HBL1L3DH00L4A4B0TR Base Product Number: SPHBL1

Win Source Part Number: 1240284-SPHBL1L3DH00L4A4B0
Category: Optoelectronics>LED Lighting - Color
Series: LH351H
Color: Blue
Package: Tape & Reel
Height - Seated (Max): 0.078" (1.98mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1A
Viewing Angle: 130°
Voltage - Forward (Vf) (Typ): 2.86V
Current - Test: 350mA
Wavelength: 454nm
Temperature - Test: 25°C
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHBL1L3DH00L4A4B0DKR,1510-SPHBL1L3DH00L4A4B0CT,1510-SPHBL1L3DH00L4A4B0TR
Base Product Number: SPHBL1

Buy Now Datasheet
Singapore, Singapore
Color Led Lighting
125-SPHBL1L3DH00L4A4B0
Color Led Lighting 125-SPHBL1L3DH00L4A4B0
LED Uni-Color Blue 450nm 2-Pin Chip 3535 T/R Product overview: SPHBL1L3DH00L4A4B0 from SAMSUNG is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-SPHBL1L3DH00L4A4 B0 can be used for catalog matching and distributor lookup.

LED Uni-Color Blue 450nm 2-Pin Chip 3535 T/R Product overview: SPHBL1L3DH00L4A4B0 from SAMSUNG is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-SPHBL1L3DH00L4A4B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps LED Lamps
Product Number SPHBL1L3DH00L4A4B0 125-SPHBL1L3DH00L4A4B0
Product Name Optoelectronics - LED Lighting - Color Color Led Lighting
Unlock Full Specs
to access all available technical data