Samsung Semiconductor Division LED Drivers SLP-DUA4550AUS

Description
1.4A 20 ~ 50V Constant Current LED Driver AC DC Converter Topology 2 Output
Request a Quote Datasheet
Description
1.4A 20 ~ 50V Constant Current LED Driver AC DC Converter Topology 2 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1510-2300-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1510-2300-ND
LED Drivers 1510-2300-ND
1.4A 20 ~ 50V Constant Current LED Driver AC DC Converter Topology 2 Output

1.4A 20 ~ 50V Constant Current LED Driver AC DC Converter Topology 2 Output

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1237333-SLP-DUA4550AUS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1237333-SLP-DUA4550AUS
Power Supplies - External/Internal (Off-Board) - LED Drivers 1237333-SLP-DUA4550AUS
Win Source Part Number: 1237333-SLP-DUA4550A US Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PMD Type: Constant Current Termination Style: Terminal Block Features: OTP, OVP, SCP Package: Bulk Standard Package: 40 Ratings: IP20 Power (Watts): 55 W Voltage - Output: 20 ~ 50V Topology: AC DC Converter Number of Outputs: 2 Current - Output (Max): 1.4A Voltage - Input (Min): 120VAC Voltage - Input (Max): 277VAC Dimming: Analog Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 50°C Dimension: 4.21" L x 3.01" W x 1.17" H (107.0mm x 76.4mm x 29.8mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8504.40.9520 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2300,SLP-DUA455 0AUS Product Status: Obsolete Approval Agency: cUL

Win Source Part Number: 1237333-SLP-DUA4550AUS
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: PMD
Type: Constant Current
Termination Style: Terminal Block
Features: OTP, OVP, SCP
Package: Bulk
Standard Package: 40
Ratings: IP20
Power (Watts): 55 W
Voltage - Output: 20 ~ 50V
Topology: AC DC Converter
Number of Outputs: 2
Current - Output (Max): 1.4A
Voltage - Input (Min): 120VAC
Voltage - Input (Max): 277VAC
Dimming: Analog
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 50°C
Dimension: 4.21" L x 3.01" W x 1.17" H (107.0mm x 76.4mm x 29.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9520
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2300,SLP-DUA4550AUS
Product Status: Obsolete
Approval Agency: cUL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 1510-2300-ND 1237333-SLP-DUA4550AUS
Product Name LED Drivers Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 20 to 50 volts 20 to 50 volts
Output Current 1400 milliamps
Efficiency 88 % 88 %
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 100 watts
Features Outdoor Rated; RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - A6278ELPTR-T - 1134746-A6278ELPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
1.5A Single Flash LED Driver IC in a TDFN Package - SKY81279 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 5.5 volts
View Details
PMIC - LED Drivers - LM3404HVMR/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details