Win Source Part Number: 1237329-SLP-DUA025DA
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: PMD
Type: Constant Current
Termination Style: Terminal Block
Features: OTP, OVP, SCP
Package: Tray
Standard Package: 40
Ratings: IP20
Power (Watts): 25 W
Voltage - Output: 20 ~ 50V
Weight: 0.662 lb (300.28 g)
Topology: AC DC Converter
Number of Outputs: 2
Current - Output (Max): 1A
Voltage - Input (Min): 120VAC
Voltage - Input (Max): 277VAC
Dimming: DALI
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 50°C
Dimension: 4.21" L x 3.01" W x 1.17" H (107.0mm x 76.4mm x 29.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2295,SLP-DUA025
Product Status: Obsolete
Approval Agency: CE, cUL
1A 20 ~ 50V Constant Current LED Driver AC DC Converter Topology 2 Output
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1237329-SLP-DUA025DAWW | 1510-2295-ND |
| Product Name | Power Supplies - External/Internal (Off-Board) - LED Drivers | LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |
| Type | Constant Current | |
| Input Voltage | 120 volts | |
| Output Voltage | 20 to 50 volts | 20 to 50 volts |