LED Lighting COBs, Engines, Modules LED Module T-Type Gen2 White, Cool Rectangle
Win Source Part Number: 1240328-SL-PGR2W53MB
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: T-Type Gen2
Type: LED Module
Color: White, Cool
Package: Tray
Standard Package: 10
Current - Max: 1A
Configuration: Rectangle
Voltage - Forward (Vf) (Typ): 30V
Current - Test: 700mA
Height: 1.20mm
Lens Type: Domed
CCT (K): 5000K
Lumens/Watt @ Current - Test: 119 lm/W
CRI (Color Rendering Index): 75
Temperature - Test: 58°C
Dimension: 126.40mm L x 50.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SL-PGR2
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | SL-PGR2W53MBGL-ND | SL-PGR2W53MBGL |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |