Win Source Part Number: 1241237-SL-PGR2V47MB
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: E-Type Gen2
Type: LED Module
Color: White, Cool
Features: With Connector
Package: Tray
Standard Package: 12
Current - Max: 1A
Configuration: Rectangle
Voltage - Forward (Vf) (Typ): 30V
Current - Test: 700mA
CCT (K): 5000K
Lumens/Watt @ Current - Test: 114 lm/W
CRI (Color Rendering Index): 75
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1702
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SL-PGR2V47MBWW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |