Win Source Part Number: 1240330-SL-P7T2W52MB
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: T-Type Gen2
Type: LED Module
Color: White, Neutral
Features: IP66
Package: Tray
Standard Package: 12
Current - Max: 1A
Configuration: Rectangle
Voltage - Forward (Vf) (Typ): 30V
Current - Test: 700mA
Lens Type: Flat
CCT (K): 4000K
CRI (Color Rendering Index): 76 (Typ)
Temperature - Test: 58°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SL-P7T2
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SL-P7T2W52MBGL |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |